Status: | Unknown |
---|---|
Series: | SFx Series |
RoHS: | Unknown |
Repetitive Reverse Voltage Vrrm Max | 200V |
---|---|
Forward Current If(AV) | 1A |
Diode Configuration | Single |
Forward Voltage VF Max | 950mV |
Reverse Recovery Time trr Max | 35ns |
Forward Surge Current Ifsm Max | 30A |
Operating Temperature Max | 150°C |
Diode Case Style | DO-41 (DO-204AL) |
No. of Pins | 2 Pin, 2Pins |
Product Range | SFx Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Current Ifsm | 30A |
Diode Type | Fast Recovery |
Forward Voltage | 950mV |
Junction Temperature Tj Max | 150°C |
Operating Temperature Min | -65°C |
Operating Temperature Range | -65°C to +150°C |
Reverse Recovery Time trr Typ | 35ns |
Termination Type | Axial Leaded |
Super Fast Diode 200V 1A DO41 | Schukat Electronic |
Rectifiers 35ns, 1A, 200V, Super Fast Recovery Rectifier | Future Electronics |
DIODE, FAST, 1A, 200V | element14 |
Where can I find additional details, specifications and documents for a SF14G?
Additional datasheets, footprints and schematics for SF14G are listed on our Part Details page. You can also find images and similar parts to SF14G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SF14G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SF14G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SF14G fall under?
The SF14G is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to SF14G when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SF14G you can contact the distributor directly for product support, shipping queries etc.
Is the SF14G RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SF14G have stock available?
Authorised distributors including Schukat Electronic, Future Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for SF14G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SF14G often in real-time on the comparison pages.
What if I can't find stock of SF14G?
You can fill out our help required form which you can use to request a quote for SF14G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.