SF-1206SA1200W-2 Fuses & Fuse Accessories by Bourns Electronics

FUSE, AEC-Q200, SLOW BLOW, 12A, 32V, 1206

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.40

Distributor Stock
Logo for Farnell
Farnell
from US$0.62
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.60
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.40
-
Buy Now
Logo for element14
element14
from US$0.61
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

RoHS Compliant YES

Alternative Descriptions

1206 Slow-Blow Wire 12A Auto /Tape & Reel - 7" Reel Rohs Compliant: Yes |Bourns SF-1206SA1200W-2 | Newark Electronics
Fuse Chip 12A 0.0041Ohm 32V 2-Pin 1206 T/R | Avnet America
FUSE, AECQ200, SLOW BLOW, 12A, 32V, 1206 | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a SF-1206SA1200W-2?

Additional datasheets, footprints and schematics for SF-1206SA1200W-2 are listed on our Part Details page. You can also find images and similar parts to SF-1206SA1200W-2 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SF-1206SA1200W-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SF-1206SA1200W-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does SF-1206SA1200W-2 fall under?

The SF-1206SA1200W-2 is listed under Circuit Protection > Fuses & Fuse Accessories > Fuses > SMD Fuses.

Can I view similar or alternative parts?

You can view similar parts to SF-1206SA1200W-2 when available in the SMD Fuses range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SF-1206SA1200W-2 you can contact the distributor directly for product support, shipping queries etc.

Is the SF-1206SA1200W-2 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for SF-1206SA1200W-2 have stock available?

Authorised distributors including Newark Electronics, Avnet America, element14, Farnell and Avnet Abacus have stock available or on a lead time for SF-1206SA1200W-2.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SF-1206SA1200W-2 often in real-time on the comparison pages.

What if I can't find stock of SF-1206SA1200W-2?

You can fill out our help required form which you can use to request a quote for SF-1206SA1200W-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay