SF11592A/1092HBL.GN Fans & Cooling Devices by Multicomp

FAN 92MM 115VAC

Status: Unknown
Series: Slimline Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$10.68

Distributor Stock
Logo for RS
RS
from US$23.50
61
in stock
Buy Now
Logo for element14
element14
from US$15.39
153
in stock
Buy Now
Logo for Farnell
Farnell
from US$19.17
153
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$25.85
-
Buy Now
Logo for Future Electronics
Future Electronics
from US$17.24
-
Buy Now
Logo for Avnet America
Avnet America
from US$10.68
-
Buy Now
Logo for Sager
Sager
from US$20.87
-
Buy Now

Specifications

Supply Voltage 115V
Current Type AC
Fan Frame Size 92mm
External Depth 25mm
Noise Rating 40dBA
Flow Rate - Imperial 37cu.ft/min
Flow Rate - Metric 1.04m³/min
Bearing Type Precision Ball
Power Connection Type 2 Lead Wires
Current Rating 120mA
Product Range Slimline Series
Power Rating -
IP Rating -
SVHC No SVHC (15-Jan-2018)
Approval Bodies CSA UL
External Height 92mm
External Width 92mm
Fixing Centres 82.5mm
Fixing Hole Diameter 4.3mm
Flammability Rating UL94V-0
Frame Dimensions 92mm x 92mm x 25mm
Operating Temperature Max 70°C
Operating Temperature Min -10°C
Operating life Time 30000h
Panel Cutout Diameter 89mm
Power Consumption 12W
Speed Range Max 2350rpm
Type Slimline

Alternative Descriptions

FAN, 92MM, 115VAC | element14
Axial Fan, 92Mm, 115Vac, 120Ma | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a SF11592A/1092HBL.GN?

Additional datasheets, footprints and schematics for SF11592A/1092HBL.GN are listed on our Part Details page. You can also find images and similar parts to SF11592A/1092HBL.GN on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SF11592A/1092HBL.GN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SF11592A/1092HBL.GN price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does SF11592A/1092HBL.GN fall under?

The SF11592A/1092HBL.GN is listed under Electronic & Electrical Components > Fans & Cooling Devices > Axial Fans.

Can I view similar or alternative parts?

You can view similar parts to SF11592A/1092HBL.GN when available in the Axial Fans range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SF11592A/1092HBL.GN you can contact the distributor directly for product support, shipping queries etc.

Is the SF11592A/1092HBL.GN RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for SF11592A/1092HBL.GN have stock available?

Authorised distributors including element14, Farnell, RS, Newark Electronics and Future Electronics have stock available or on a lead time for SF11592A/1092HBL.GN.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SF11592A/1092HBL.GN often in real-time on the comparison pages.

What if I can't find stock of SF11592A/1092HBL.GN?

You can fill out our help required form which you can use to request a quote for SF11592A/1092HBL.GN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay