Status: | Unknown |
---|---|
Series: | Slimline Series |
RoHS: | Unknown |
Prices starting from US$9.31
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$28.91
|
351
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$9.31
|
1,294
in stock
|
Buy Now | |
RS Americas
from US$15.74
|
703
in stock
|
Buy Now | |
Newark Electronics
from US$25.99
|
351
in stock
|
Buy Now | |
element14
from US$18.05
|
351
in stock
|
Buy Now | |
Future Electronics
from US$15.05
|
-
|
Buy Now | |
Sager
from US$20.87
|
-
|
Buy Now |
Supply Voltage | 115V |
---|---|
Current Type | AC |
Fan Frame Size | 80mm |
External Depth | 25mm |
Noise Rating | 34.5dBA |
Flow Rate - Imperial | 22cu.ft/min |
Flow Rate - Metric | 37m³/h |
Bearing Type | Ball |
Power Connection Type | 2 Lead Wires |
Current Rating | 120mA |
Product Range | Slimline Series |
Power Rating | - |
IP Rating | - |
SVHC | No SVHC (15-Jan-2018) |
Approval Bodies | CSA UL |
External Height | 80mm |
External Width | 80mm |
Fixing Centres | 71.5mm |
Fixing Hole Diameter | 4.3mm |
Flammability Rating | UL94V-0 |
Frame Dimensions | 80mm x 80mm x 25mm |
Operating Temperature Max | 70°C |
Operating Temperature Min | -10°C |
Operating life Time | 30000h |
Panel Cutout Diameter | 77mm |
Power Consumption | 11W |
Speed Range Max | 2450rpm |
Type | Slimline |
Axial Fan, Slim Line, Shaded Pole Motor, Ball, 115 Vac, 80 Mm, 25 Mm, 22 Cu.ft/Min, 37 M3/H Rohs Compliant: Yes |Multicomp SF11580AT/1082HBL.GN | Newark Electronics |
FAN, 80MM, 115VAC | element14 |
Where can I find additional details, specifications and documents for a SF11580AT/1082HBL.GN?
Additional datasheets, footprints and schematics for SF11580AT/1082HBL.GN are listed on our Part Details page. You can also find images and similar parts to SF11580AT/1082HBL.GN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SF11580AT/1082HBL.GN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SF11580AT/1082HBL.GN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SF11580AT/1082HBL.GN fall under?
The SF11580AT/1082HBL.GN is listed under Electronic & Electrical Components > Fans & Cooling Devices > Axial Fans.
Can I view similar or alternative parts?
You can view similar parts to SF11580AT/1082HBL.GN when available in the Axial Fans range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SF11580AT/1082HBL.GN you can contact the distributor directly for product support, shipping queries etc.
Is the SF11580AT/1082HBL.GN RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SF11580AT/1082HBL.GN have stock available?
Authorised distributors including Transfer Multisort Elektronik, RS Americas, Newark Electronics, element14 and Farnell have stock available or on a lead time for SF11580AT/1082HBL.GN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SF11580AT/1082HBL.GN often in real-time on the comparison pages.
What if I can't find stock of SF11580AT/1082HBL.GN?
You can fill out our help required form which you can use to request a quote for SF11580AT/1082HBL.GN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.