Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$73.06
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$91.01
|
No stock
|
Buy Now | |
Rapid Electronics
from US$100.99
|
55
in stock
|
Buy Now | |
Chip One Stop
from US$85.30
|
55
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$105.59
|
18
in stock
|
Buy Now | |
Heilind Electronics
from US$105.59
|
6
in stock
|
Buy Now | |
Newark Electronics
from US$88.87
|
-
|
Buy Now | |
element14
from US$91.65
|
-
|
Buy Now | |
Richardson RFPD
from US$73.06
|
-
|
Buy Now | |
Avnet America
-
|
-
|
Buy Now |
Connector Type | Inter Series Coaxial |
---|---|
Adapter Body Style | Straight Bulkhead Adapter |
Convert From Coax Type | PTNC |
Convert From Gender | Jack |
Convert To Coax Type | SMA |
Convert To Gender | Jack |
Impedance | 50ohm |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
SMA FEM TO PTNC FEM BULKHEAD ADAPTER | Heilind Electronics Asia |
Rf Coax Adapter, Ptnc-Sma Jack, 50 Ohm | Newark Electronics |
RF COAX ADAPTER, PTNC-SMA JACK, 50 OHM | element14 |
SMA Female to PTNC Female Bulkhead Adapter | Avnet America |
Where can I find additional details, specifications and documents for a SF1134-6007?
Additional datasheets, footprints and schematics for SF1134-6007 are listed on our Part Details page. You can also find images and similar parts to SF1134-6007 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SF1134-6007 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SF1134-6007 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SF1134-6007 fall under?
The SF1134-6007 is listed under Cable Leads & Connectors > Adaptors > RF Adaptors.
Can I view similar or alternative parts?
You can view similar parts to SF1134-6007 when available in the RF Adaptors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SF1134-6007 you can contact the distributor directly for product support, shipping queries etc.
Is the SF1134-6007 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SF1134-6007 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Heilind Electronics Asia, Heilind Electronics and Newark Electronics have stock available or on a lead time for SF1134-6007.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SF1134-6007 often in real-time on the comparison pages.
What if I can't find stock of SF1134-6007?
You can fill out our help required form which you can use to request a quote for SF1134-6007 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.