Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$57.92
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$91.06
|
No stock
|
Buy Now | |
Newark Electronics
from US$92.61
|
3
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$105.65
|
3
in stock
|
Buy Now | |
Heilind Electronics
from US$105.65
|
1
in stock
|
Buy Now | |
Avnet America
from US$57.92
|
-
|
Buy Now | |
element14
from US$91.74
|
-
|
Buy Now | |
Richardson RFPD
from US$65.14
|
-
|
Buy Now |
Convert From Coax Type | SMPM |
---|---|
Convert From Gender | Plug |
Convert To Coax Type | SMA |
Convert To Gender | Jack |
Adapter Body Style | Straight Adapter |
Impedance | 50ohm |
Product Range | - |
Rf Adapter, Smpm Plug-Sma Jack, 50 Ohm | Newark Electronics |
SMPM MALE TO SMA FEMALE ADAPTER, SB | Heilind Electronics Asia |
SMPM Male to SMA Female Adapter, SB | Avnet America |
RF ADAPTER, SMPM PLUG-SMA JACK, 50 OHM | element14 |
Where can I find additional details, specifications and documents for a SF1132-6026.?
Additional datasheets, footprints and schematics for SF1132-6026. are listed on our Part Details page. You can also find images and similar parts to SF1132-6026. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SF1132-6026. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SF1132-6026. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SF1132-6026. fall under?
The SF1132-6026. is listed under Cable Leads & Connectors > Adaptors > RF Adaptors.
Can I view similar or alternative parts?
You can view similar parts to SF1132-6026. when available in the RF Adaptors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SF1132-6026. you can contact the distributor directly for product support, shipping queries etc.
Is the SF1132-6026. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SF1132-6026. have stock available?
Authorised distributors including Newark Electronics, Heilind Electronics Asia, Heilind Electronics, Avnet America and element14 have stock available or on a lead time for SF1132-6026..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SF1132-6026. often in real-time on the comparison pages.
What if I can't find stock of SF1132-6026.?
You can fill out our help required form which you can use to request a quote for SF1132-6026. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.