Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$24.05
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$28.88
|
50
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$30.06
|
295
in stock
|
Buy Now | |
Newark Electronics
from US$30.69
|
103
in stock
|
Buy Now | |
Heilind Electronics
from US$30.06
|
98
in stock
|
Buy Now | |
Electro Enterprises
from US$24.37
|
80
in stock
|
Buy Now | |
element14
from US$28.68
|
50
in stock
|
Buy Now | |
Richardson RFPD
from US$24.05
|
-
|
Buy Now | |
Avnet America
-
|
-
|
Buy Now |
Connector Type | Inter Series Coaxial |
---|---|
Adapter Body Style | Straight Bulkhead Adapter |
Convert From Coax Type | SMP |
Convert From Gender | Plug |
Convert To Coax Type | SMA |
Convert To Gender | Jack |
Impedance | 50ohm |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
SMP MALE TO SMA FEM. BULKHEAD ADAPTER, FD | Heilind Electronics Asia |
Rf Adaptor, Smp Plug-Sma Jack, 50 Ohm | Newark Electronics |
RF ADAPTER, SMP PLUG-SMA JACK, 50 OHM | element14 |
SMP Male to SMA Female Bulkhead Adapter, FD | Avnet America |
Where can I find additional details, specifications and documents for a SF1112-6035?
Additional datasheets, footprints and schematics for SF1112-6035 are listed on our Part Details page. You can also find images and similar parts to SF1112-6035 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SF1112-6035 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SF1112-6035 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SF1112-6035 fall under?
The SF1112-6035 is listed under Cable Leads & Connectors > Adaptors > RF Adaptors.
Can I view similar or alternative parts?
You can view similar parts to SF1112-6035 when available in the RF Adaptors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SF1112-6035 you can contact the distributor directly for product support, shipping queries etc.
Is the SF1112-6035 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SF1112-6035 have stock available?
Authorised distributors including Heilind Electronics Asia, Newark Electronics, Heilind Electronics, Electro Enterprises and element14 have stock available or on a lead time for SF1112-6035.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SF1112-6035 often in real-time on the comparison pages.
What if I can't find stock of SF1112-6035?
You can fill out our help required form which you can use to request a quote for SF1112-6035 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.