Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$116.31
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$151.98
|
No stock
|
Buy Now | |
Heilind Electronics Asia
from US$175.85
|
145
in stock
|
Buy Now | |
Heilind Electronics
from US$175.85
|
48
in stock
|
Buy Now | |
Newark Electronics
from US$136.01
|
25
in stock
|
Buy Now | |
Avnet America
from US$116.31
|
-
|
Buy Now | |
element14
from US$162.96
|
-
|
Buy Now |
Connector Type | Inter Series Coaxial |
---|---|
Adapter Body Style | Straight Bulkhead Adapter |
Convert From Coax Type | PN |
Convert From Gender | Jack |
Convert To Coax Type | SMA |
Convert To Gender | Jack |
Impedance | 50ohm |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
SMA FEM. TO PN FEM. BULKHEAD HERMETC ADPTR | Heilind Electronics Asia |
Rf Adapter, Pn Jack-Sma Jack, 50 Ohm | Newark Electronics |
SMA Female to PN Female Bulkhead Hermetic Adapter | Avnet America |
RF COAX ADAPTER, PN-SMA JACK, 50 OHM | element14 |
Where can I find additional details, specifications and documents for a SF1104-6007?
Additional datasheets, footprints and schematics for SF1104-6007 are listed on our Part Details page. You can also find images and similar parts to SF1104-6007 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SF1104-6007 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SF1104-6007 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SF1104-6007 fall under?
The SF1104-6007 is listed under Cable Leads & Connectors > Adaptors > RF Adaptors.
Can I view similar or alternative parts?
You can view similar parts to SF1104-6007 when available in the RF Adaptors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SF1104-6007 you can contact the distributor directly for product support, shipping queries etc.
Is the SF1104-6007 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SF1104-6007 have stock available?
Authorised distributors including Heilind Electronics Asia, Heilind Electronics, Newark Electronics, Avnet America and element14 have stock available or on a lead time for SF1104-6007.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SF1104-6007 often in real-time on the comparison pages.
What if I can't find stock of SF1104-6007?
You can fill out our help required form which you can use to request a quote for SF1104-6007 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.