Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Dispenser Type | Needle Bottle |
---|---|
Volume | 2fl.oz (US) |
Product Range | - |
Accessory Type | Needle Flux Dispenser Bottle |
Capacity | 2fl.oz (US) |
Capillary Inner Diameter | 0.02" |
Size | 2 oz. |
Esd-Safe Needle Flux & Liquid Dispensing Bottle | Newark Electronics |
2 OZ FLUX BOTTLE ENCASED IN STATIC DISSIPATIVE PLASTIC, ESD SAFE | Plato Products SF-02 | RS Americas |
Where can I find additional details, specifications and documents for a SF-02?
Additional datasheets, footprints and schematics for SF-02 are listed on our Part Details page. You can also find images and similar parts to SF-02 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SF-02 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SF-02 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SF-02 fall under?
The SF-02 is listed under Chemicals & Adhesives > Chemical Accessories > Dispensers.
Can I view similar or alternative parts?
You can view similar parts to SF-02 when available in the Dispensers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SF-02 you can contact the distributor directly for product support, shipping queries etc.
Is the SF-02 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SF-02 have stock available?
Authorised distributors including element14, Newark Electronics, Farnell, RS Americas and Jameco Electronics have stock available or on a lead time for SF-02.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SF-02 often in real-time on the comparison pages.
What if I can't find stock of SF-02?
You can fill out our help required form which you can use to request a quote for SF-02 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.