Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Viewing Angle | 10° |
---|---|
Diode Case Style | Side Looking |
Forward Current If(AV) | 50mA |
Forward Voltage VF Max | 1.7V |
Rise Time | 700ns |
Fall Time tf | 700ns |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (07-Jul-2017) |
Angle of Half Sensitivity ± | 10° |
External Depth | 4.29mm |
External Length / Height | 3.3mm |
External Width | 4.57mm |
No. of Pins | 2Pins |
Operating Temperature Range | -40°C to +85°C |
Peak Wavelength | 880nm |
Pitch Spacing | 2.54mm |
Radiant Intensity | 1.7mW/Sr |
Radiant Intensity Min | 1.7mW/Sr |
Switching Speed | 0.7µs |
Turn Off Time | 0.7µs |
Turn On Time | 0.7µs |
Voltage Vf Typ | 1.7V |
Wavelength Typ | 880nm |
Ir Emitter, 880Nm | Newark Electronics |
INFRARED EMITTER, 880 NM, SIDE LOOKING | Farnell |
Where can I find additional details, specifications and documents for a SEP8736-3?
Additional datasheets, footprints and schematics for SEP8736-3 are listed on our Part Details page. You can also find images and similar parts to SEP8736-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SEP8736-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SEP8736-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SEP8736-3 fall under?
The SEP8736-3 is listed under Optoelectronics & Displays > Infrared Products > Infrared Emitters.
Can I view similar or alternative parts?
You can view similar parts to SEP8736-3 when available in the Infrared Emitters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SEP8736-3 you can contact the distributor directly for product support, shipping queries etc.
Is the SEP8736-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SEP8736-3 have stock available?
Authorised distributors including Newark Electronics and Farnell have stock available or on a lead time for SEP8736-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SEP8736-3 often in real-time on the comparison pages.
What if I can't find stock of SEP8736-3?
You can fill out our help required form which you can use to request a quote for SEP8736-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.