Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Cable Span | 6m |
---|---|
Contact Configuration | - |
Contact Voltage AC Max | 240V |
Contact Current AC Max | 3A |
Contact Voltage DC Max | - |
Contact Current DC Max | - |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Case Material | Aluminium |
Conduit Thread Size | 2 x M20 x 1.5 |
External Depth | 42mm |
External Length / Height | 77.5mm |
External Width | 40mm |
IP / NEMA Rating | IP65 |
Insulation Voltage | 400VAC |
Lead Length | 6m |
Operating Force Max | 70N |
Operating Temperature Max | 80°C |
Operating Temperature Min | -30°C |
Switch Terminals | Screw |
Thermal Current Rating | 10A |
SWITCH, CABLE, PULL | element14 |
Grabwire Switch, 6 M, 240 V, 3 A Rohs Compliant: Yes |Bernstein SEM2-U1Z | Newark Electronics |
Where can I find additional details, specifications and documents for a SEM2-U1Z?
Additional datasheets, footprints and schematics for SEM2-U1Z are listed on our Part Details page. You can also find images and similar parts to SEM2-U1Z on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SEM2-U1Z on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SEM2-U1Z price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SEM2-U1Z fall under?
The SEM2-U1Z is listed under Electrical & Lighting > Industrial Automation & Control Gear > Limit Switches & Machine Safety.
Can I view similar or alternative parts?
You can view similar parts to SEM2-U1Z when available in the Limit Switches & Machine Safety range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SEM2-U1Z you can contact the distributor directly for product support, shipping queries etc.
Is the SEM2-U1Z RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SEM2-U1Z have stock available?
Authorised distributors including element14, Newark Electronics and Farnell have stock available or on a lead time for SEM2-U1Z.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SEM2-U1Z often in real-time on the comparison pages.
What if I can't find stock of SEM2-U1Z?
You can fill out our help required form which you can use to request a quote for SEM2-U1Z from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.