Status: | Unknown |
---|---|
Series: | EH Series |
RoHS: | Unknown |
Prices starting from US$0.0126
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.0185
|
324,000
in stock
|
Buy Now | |
TTI Europe
from US$0.0126
|
1,377,000
in stock
|
Buy Now | |
Heilind Electronics
from US$0.0193
|
324,000
in stock
|
Buy Now | |
element14
from US$0.0191
|
59,911
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.0193
|
54,000
in stock
|
Buy Now | |
Distrelec
from US$0.0214
|
38,540
in stock
|
Buy Now | |
RS
from US$0.0175
|
22,500
in stock
|
Buy Now | |
Newark Electronics
from US$0.0430
|
15,469
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0200
|
8,333
in stock
|
Buy Now | |
Sorelec
-
|
1,071,000
in stock
|
Buy Now | |
Amar Radio Corporation
-
|
954,000
in stock
|
Buy Now | |
Farnell
from US$0.0200
|
-
|
Buy Now |
Product Range | EH Series |
---|---|
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Max | 22AWG |
Contact Plating | Tin Plated Contacts |
For Use With | JST EH Series Housing Connectors |
Wire Size AWG Min | 30AWG |
Contact Material | Phosphor Bronze |
SVHC | No SVHC (27-Jun-2018) |
Contact Termination | Crimp |
Current Rating | 3A |
PITCH2.5MM,3A,AWG#32-#22 | TTI Europe |
EH Series 22-30 AWG Tin Finish Crimp Socket Contact Connector | Future Electronics |
CONTACT, CRIMP, RECEPTACLE, 30-22AWG | element14 |
JST Crimp Contact, Socket, 30 ... 22AWG | Distrelec |
EH crimp receptacle contact, 30-22 AWG | RS |
Contact, Socket, 30-22Awg, Crimp | Newark Electronics |
Contact | Transfer Multisort Elektronik |
EH connector | Amar Radio Corporation |
Where can I find additional details, specifications and documents for a SEH-001T-P0.6?
Additional datasheets, footprints and schematics for SEH-001T-P0.6 are listed on our Part Details page. You can also find images and similar parts to SEH-001T-P0.6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SEH-001T-P0.6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SEH-001T-P0.6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SEH-001T-P0.6 fall under?
The SEH-001T-P0.6 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to SEH-001T-P0.6 when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SEH-001T-P0.6 you can contact the distributor directly for product support, shipping queries etc.
Is the SEH-001T-P0.6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SEH-001T-P0.6 have stock available?
Authorised distributors including TTI Europe, Future Electronics, Heilind Electronics, element14 and Heilind Electronics Asia have stock available or on a lead time for SEH-001T-P0.6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SEH-001T-P0.6 often in real-time on the comparison pages.
What if I can't find stock of SEH-001T-P0.6?
You can fill out our help required form which you can use to request a quote for SEH-001T-P0.6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.