Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Data Logger Type | Temperature & Humidity |
---|---|
No. of Channels | - |
Reading Capacity | 50000 |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Temp. Datalogger | RS |
Sefram Temperature / Humidity Data Logger, 1 Channels, USB, 50000 Measurements | Distrelec |
Data logger | Transfer Multisort Elektronik |
Where can I find additional details, specifications and documents for a SEFRAM LOG 1620?
Additional datasheets, footprints and schematics for SEFRAM LOG 1620 are listed on our Part Details page. You can also find images and similar parts to SEFRAM LOG 1620 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SEFRAM LOG 1620 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SEFRAM LOG 1620 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SEFRAM LOG 1620 fall under?
The SEFRAM LOG 1620 is listed under Test Equipment > Data Acquisition & Logging > Data Logging.
Can I view similar or alternative parts?
You can view similar parts to SEFRAM LOG 1620 when available in the Data Logging range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SEFRAM LOG 1620 you can contact the distributor directly for product support, shipping queries etc.
Is the SEFRAM LOG 1620 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SEFRAM LOG 1620 have stock available?
Authorised distributors including RS, Distrelec, Transfer Multisort Elektronik, element14 and Farnell have stock available or on a lead time for SEFRAM LOG 1620.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SEFRAM LOG 1620 often in real-time on the comparison pages.
What if I can't find stock of SEFRAM LOG 1620?
You can fill out our help required form which you can use to request a quote for SEFRAM LOG 1620 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.