Status: | Unknown |
---|---|
Series: | SE-CS30 Series |
RoHS: | Compliant |
Input Current | 30A |
---|---|
Turns Ratio | 600 |
Frequency Min | 50Hz |
Frequency Max | 400Hz |
Transformer Mounting | Panel |
Product Range | SE-CS30 Series |
RoHS Compliant | Yes |
Current Transformer, 50-400Hz, 30A | Newark Electronics |
STARTCO-XFMR CURRENT 70MM | Littelfuse SE-CS30-70 | RS Americas |
Where can I find additional details, specifications and documents for a SE-CS30-70?
Additional datasheets, footprints and schematics for SE-CS30-70 are listed on our Part Details page. You can also find images and similar parts to SE-CS30-70 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SE-CS30-70 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SE-CS30-70 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SE-CS30-70 fall under?
The SE-CS30-70 is listed under Sensors & Transducers > Sensors > More Sensors.
Can I view similar or alternative parts?
You can view similar parts to SE-CS30-70 when available in the More Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SE-CS30-70 you can contact the distributor directly for product support, shipping queries etc.
Is the SE-CS30-70 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for SE-CS30-70 have stock available?
Authorised distributors including Newark Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for SE-CS30-70.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SE-CS30-70 often in real-time on the comparison pages.
What if I can't find stock of SE-CS30-70?
You can fill out our help required form which you can use to request a quote for SE-CS30-70 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.