Status: | Unknown |
---|---|
Series: | SEB Series |
RoHS: | Unknown |
Prices starting from US$8.80
Distributor | Stock | ||
---|---|---|---|
Newark
from US$14.14
|
49
in stock
|
Buy Now | |
Electro Enterprises
from US$11.68
|
370
in stock
|
Buy Now | |
Rapid Electronics
from US$17.12
|
49
in stock
|
Buy Now | |
Chip One Stop
from US$17.60
|
49
in stock
|
Buy Now | |
Avnet America
from US$17.79
|
-
|
Buy Now | |
RS Americas
from US$3,582.40
|
-
|
Buy Now | |
element14
from US$8.80
|
-
|
Buy Now |
Grommet Type | Cable Retention |
---|---|
Cable Diameter Min | 2.5mm |
Cable Diameter Max | - |
Grommet Material | Silicone Elastomer |
Mounting Hole Dia | - |
Panel Thickness Max | - |
Grommet Colour | Black |
Product Range | SEB Series |
SVHC | No SVHC (27-Jun-2018) |
Seb-D |Raychem Te Connectivity SEB-D | Newark Electronics |
Grommets&Bushings Precoil s/e reusable silicone | Rapid Electronics |
SEB-D | Avnet America |
Where can I find additional details, specifications and documents for a SEB-D?
Additional datasheets, footprints and schematics for SEB-D are listed on our Part Details page. You can also find images and similar parts to SEB-D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SEB-D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SEB-D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SEB-D fall under?
The SEB-D is listed under Cable Leads & Connectors > Cable > Cable Accessories.
Can I view similar or alternative parts?
You can view similar parts to SEB-D when available in the Cable Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SEB-D you can contact the distributor directly for product support, shipping queries etc.
Is the SEB-D RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SEB-D have stock available?
Authorised distributors including Electro Enterprises, Newark Electronics, Rapid Electronics, Chip One Stop and Avnet America have stock available or on a lead time for SEB-D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SEB-D often in real-time on the comparison pages.
What if I can't find stock of SEB-D?
You can fill out our help required form which you can use to request a quote for SEB-D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.