Status: | Unknown |
---|---|
Series: | Dowsil - SE9187L Series |
RoHS: | Unknown |
Sealant Type | Silicone |
---|---|
Sealant Applications | Electrical Electronics |
Dispensing Method | Tube |
Sealant Colour | Transparent |
Weight | - |
Product Range | Dowsil - SE9187L Series |
SVHC | No SVHC (15-Jan-2018) |
Volume | 330ml |
Colour | Transparent |
Status: | Unknown |
---|---|
Series: | SE9187L Series |
RoHS: | Compliant |
Sealant Type | Silicone |
---|---|
Sealant Applications | Electrical, Electronics |
Sealant Color | Transparent |
Product Range | SE9187L Series |
Dispensing Method | Tube |
Volume | 330ml |
RoHS Compliant | Yes |
SEALANT, SILICONE, SE9187L, CLEAR | Farnell |
Sealant, Tube, 330Ml, Transparent | Newark Electronics |
Where can I find additional details, specifications and documents for a SE 9187L CLR?
Additional datasheets, footprints and schematics for SE 9187L CLR are listed on our Part Details page. You can also find images and similar parts to SE 9187L CLR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SE 9187L CLR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SE 9187L CLR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SE 9187L CLR fall under?
The SE 9187L CLR is listed under Chemicals & Adhesives > Sealants.
Can I view similar or alternative parts?
You can view similar parts to SE 9187L CLR when available in the Sealants range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SE 9187L CLR you can contact the distributor directly for product support, shipping queries etc.
Is the SE 9187L CLR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SE 9187L CLR have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for SE 9187L CLR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SE 9187L CLR often in real-time on the comparison pages.
What if I can't find stock of SE 9187L CLR?
You can fill out our help required form which you can use to request a quote for SE 9187L CLR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.