Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Case Color | Black |
---|---|
External Height - Imperial | 7.5" |
External Height - Metric | 190mm |
External Width - Imperial | 15.5" |
External Width - Metric | 395mm |
External Depth - Metric | 502mm |
RoHS Compliant | Yes |
Enclosure, Equipment Case, 20.1"x15.5"x7.3", Without Foam, Black, SE Series | Serpac SE720,BK | RS Americas |
SE Series Plastic Case Black IP67 | RS |
Storage Case, Polypropylene | Newark Electronics |
Where can I find additional details, specifications and documents for a SE720, BK?
Additional datasheets, footprints and schematics for SE720, BK are listed on our Part Details page. You can also find images and similar parts to SE720, BK on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SE720, BK on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SE720, BK price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SE720, BK fall under?
The SE720, BK is listed under Tools & Production Supplies > Storage Products & Accessories > Cases.
Can I view similar or alternative parts?
You can view similar parts to SE720, BK when available in the Cases range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SE720, BK you can contact the distributor directly for product support, shipping queries etc.
Is the SE720, BK RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for SE720, BK have stock available?
Authorised distributors including RS Americas, RS and Newark Electronics have stock available or on a lead time for SE720, BK.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SE720, BK often in real-time on the comparison pages.
What if I can't find stock of SE720, BK?
You can fill out our help required form which you can use to request a quote for SE720, BK from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.