Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Carrying Case Material | PP (Polypropylene) |
---|---|
Case Color | Black |
External Height - Imperial | 5.4" |
External Height - Metric | 137.4mm |
External Width - Imperial | 15.5" |
External Width - Metric | 395mm |
Colour | Black |
RoHS Compliant | Yes |
Storage Case, Polypropylene | Newark Electronics |
Protective Equipment Case, 20.1"x15.5"x5.5", W/o Foam, Black | Serpac SE710CC, BK | RS Americas |
Where can I find additional details, specifications and documents for a SE710CC, BK?
Additional datasheets, footprints and schematics for SE710CC, BK are listed on our Part Details page. You can also find images and similar parts to SE710CC, BK on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SE710CC, BK on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SE710CC, BK price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SE710CC, BK fall under?
The SE710CC, BK is listed under Tools & Production Supplies > Storage Products & Accessories > Cases.
Can I view similar or alternative parts?
You can view similar parts to SE710CC, BK when available in the Cases range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SE710CC, BK you can contact the distributor directly for product support, shipping queries etc.
Is the SE710CC, BK RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for SE710CC, BK have stock available?
Authorised distributors including Newark Electronics and RS Americas have stock available or on a lead time for SE710CC, BK.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SE710CC, BK often in real-time on the comparison pages.
What if I can't find stock of SE710CC, BK?
You can fill out our help required form which you can use to request a quote for SE710CC, BK from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.