SE555D . Part Information
Details for SE555D . by Texas Instruments
Semiconductors - ICs>Clock Timing & Frequency Management>Timers Oscillators & Pulse Generators
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 0.3700 |
10 | 0.3400 |
100 | 0.3090 |
500 | 0.2790 |
1000 | 0.2480 |
Stock Information
Details
Part Specifications
Frequency | - |
Supply Voltage Min | 4.5V |
Supply Voltage Max | 18V |
Digital IC Case | SOIC |
No. of Pins | 8Pins |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Clock External Input | Yes |
IC Case Style | SOIC |
No. of Timers | 1 |
Operating Mode | Astable Monostable |
Operating Temperature Range | -55°C to +125°C |
Supply Voltage Range | 4.5V to 18V |
Termination Type | Surface Mount Device |
Alternative Part Descriptions
- IC, PRECISION TIMER, 8SOIC; Frequency:-; Supply Voltage Min:4.5V; Supply Voltage Max:18V; Digital IC Case:SOIC; No. of Pins:8Pins; Operating Temperature Min:-55°C; Operating Temperature Max:125°C; Product Range:-; MSL:MSL 1 - RoHS Compliant: Yes | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a SE555D .?
Additional datasheets, footprints and schematics for SE555D . are listed in our Part Details tab. You can also find the SE555D . image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SE555D . in the Pricing & Inventory tab next to part details. You can view SE555D . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SE555D . fall under?
The SE555D . is listed under Semiconductors - ICs > Clock Timing & Frequency Management > Timers Oscillators & Pulse Generators.
Can I view similar or alternative parts?
You can view similar parts to SE555D . when available in the Timers Oscillators & Pulse Generators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SE555D . you can contact the distributor directly for product support, shipping queries etc.
Is the SE555D . RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for SE555D . have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for SE555D ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SE555D . often in real-time on the comparison pages.
What if I can't find stock of SE555D .?
You can fill out our help required form which you can use to request a quote for SE555D . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.