Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Forward Current If(AV) | 100mA |
---|---|
Rise Time | 700ns |
Fall Time tf | 700ns |
Viewing Angle | 20 |
Forward Voltage VF Max | 1.7V |
Operating Temperature Min | -55 C |
Operating Temperature Max | 125 C |
Ir Emitter, 935Nm, 4.7Mm, To-46-2, Though Hole | Newark Electronics |
Where can I find additional details, specifications and documents for a SE5455-002?
Additional datasheets, footprints and schematics for SE5455-002 are listed on our Part Details page. You can also find images and similar parts to SE5455-002 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SE5455-002 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SE5455-002 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SE5455-002 fall under?
The SE5455-002 is listed under Optoelectronics & Displays > Infrared Products > Infrared Emitters.
Can I view similar or alternative parts?
You can view similar parts to SE5455-002 when available in the Infrared Emitters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SE5455-002 you can contact the distributor directly for product support, shipping queries etc.
Is the SE5455-002 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SE5455-002 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for SE5455-002.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SE5455-002 often in real-time on the comparison pages.
What if I can't find stock of SE5455-002?
You can fill out our help required form which you can use to request a quote for SE5455-002 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.