Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Viewing Angle | 18° |
---|---|
Diode Case Style | Metal Can |
Forward Current If(AV) | 75mA |
Forward Voltage VF Max | 1.8V |
Rise Time | 700ns |
Fall Time tf | 700ns |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (07-Jul-2017) |
No. of Pins | 2Pins |
Operating Temperature Range | -55°C to +125°C |
Peak Wavelength | 880nm |
Wavelength Typ | 880nm |
INFRARED EMITTER, 880 NM, METAL CAN | element14 |
Where can I find additional details, specifications and documents for a SE2470-002?
Additional datasheets, footprints and schematics for SE2470-002 are listed on our Part Details page. You can also find images and similar parts to SE2470-002 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SE2470-002 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SE2470-002 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SE2470-002 fall under?
The SE2470-002 is listed under Optoelectronics & Displays > Infrared Products > Infrared Emitters.
Can I view similar or alternative parts?
You can view similar parts to SE2470-002 when available in the Infrared Emitters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SE2470-002 you can contact the distributor directly for product support, shipping queries etc.
Is the SE2470-002 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SE2470-002 have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for SE2470-002.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SE2470-002 often in real-time on the comparison pages.
What if I can't find stock of SE2470-002?
You can fill out our help required form which you can use to request a quote for SE2470-002 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.