Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$386.72
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$386.72
|
8
in stock
|
Buy Now |
Potting Compound Type | Silicone |
---|---|
Dispensing Method | Can |
Compound Colour | White |
Weight | 5kg |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Volume | - |
Colour | White |
Cure Time | 24h |
Viscosity | Low Viscosity |
Weight Min | 5kg |
Where can I find additional details, specifications and documents for a SE2005-5KG?
Additional datasheets, footprints and schematics for SE2005-5KG are listed on our Part Details page. You can also find images and similar parts to SE2005-5KG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SE2005-5KG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SE2005-5KG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SE2005-5KG fall under?
The SE2005-5KG is listed under Tools & Maintenance > Adhesives Sealants & Tapes > Adhesives & Glues.
Can I view similar or alternative parts?
You can view similar parts to SE2005-5KG when available in the Adhesives & Glues range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SE2005-5KG you can contact the distributor directly for product support, shipping queries etc.
Is the SE2005-5KG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SE2005-5KG have stock available?
Authorised distributors including Farnell have stock available or on a lead time for SE2005-5KG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SE2005-5KG often in real-time on the comparison pages.
What if I can't find stock of SE2005-5KG?
You can fill out our help required form which you can use to request a quote for SE2005-5KG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.