SE1470-004L Infrared Products by Honeywell

IR EMITTER, 880NM, RADIAL, THROUGH HOLE

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Distributor Stock
Logo for Newark
Newark
-
No stock
Buy Now
Logo for Sager
Sager
-
10
in stock
Buy Now

Specifications

Viewing Angle 24°
Diode Case Style Metal Can
Forward Current If(AV) 20mA
Forward Voltage VF Max 1.8V
Rise Time 700ns
Fall Time tf 700ns
Operating Temperature Min -55°C
RoHS Compliant Yes

Alternative Descriptions

Infrared Emitters 1.8V 20mA Infrared Diode | Sager
Ir Emitter, 880Nm, Radial, Through Hole | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a SE1470-004L?

Additional datasheets, footprints and schematics for SE1470-004L are listed on our Part Details page. You can also find images and similar parts to SE1470-004L on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SE1470-004L on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SE1470-004L price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does SE1470-004L fall under?

The SE1470-004L is listed under Optoelectronics & Displays > Infrared Products > Infrared Emitters.

Can I view similar or alternative parts?

You can view similar parts to SE1470-004L when available in the Infrared Emitters range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SE1470-004L you can contact the distributor directly for product support, shipping queries etc.

Is the SE1470-004L RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for SE1470-004L have stock available?

Authorised distributors including Sager and Newark Electronics have stock available or on a lead time for SE1470-004L.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SE1470-004L often in real-time on the comparison pages.

What if I can't find stock of SE1470-004L?

You can fill out our help required form which you can use to request a quote for SE1470-004L from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay