Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Viewing Angle | 24° |
---|---|
Diode Case Style | Metal Can |
Forward Current If(AV) | 50mA |
Forward Voltage VF Max | 1.6V |
Rise Time | 700ns |
Fall Time tf | 700ns |
Operating Temperature Min | -55°C |
RoHS Compliant | Yes |
Ir Emitter, 935Nm, 1.57Mm, Metal Can Though Hole | Newark Electronics |
Where can I find additional details, specifications and documents for a SE1450-003?
Additional datasheets, footprints and schematics for SE1450-003 are listed on our Part Details page. You can also find images and similar parts to SE1450-003 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SE1450-003 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SE1450-003 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SE1450-003 fall under?
The SE1450-003 is listed under Optoelectronics & Displays > Infrared Products > Infrared Emitters.
Can I view similar or alternative parts?
You can view similar parts to SE1450-003 when available in the Infrared Emitters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SE1450-003 you can contact the distributor directly for product support, shipping queries etc.
Is the SE1450-003 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for SE1450-003 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for SE1450-003.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SE1450-003 often in real-time on the comparison pages.
What if I can't find stock of SE1450-003?
You can fill out our help required form which you can use to request a quote for SE1450-003 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.