Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$4.24
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$5.66
|
164
in stock
|
Buy Now | |
Newark Electronics
from US$5.19
|
164
in stock
|
Buy Now | |
element14
from US$4.80
|
164
in stock
|
Buy Now | |
RS Americas
from US$4.76
|
39
in stock
|
Buy Now | |
Rapid Electronics
from US$5.96
|
37
in stock
|
Buy Now | |
RS
from US$4.45
|
33
in stock
|
Buy Now | |
SOS electronic
from US$4.24
|
4
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$4.26
|
2
in stock
|
Buy Now | |
Distrelec
from US$6.46
|
1
in stock
|
Buy Now | |
Carlton-Bates
from US$5.98
|
-
|
Buy Now |
Enclosure Material | Polycarbonate |
---|---|
Body Color | Grey |
For Use With | Electrical Enclosures |
External Height - Metric | 29.97mm |
External Width - Metric | 24.89mm |
External Depth - Metric | 23.6mm |
RoHS Compliant | Yes |
Rainproof Ventilator, 1.18" X 0.93", Grey | Newark Electronics |
Climate Control, Ventilator, Small, Temperature, Rainproof, Electrical | Hammond Manufacturing SDV180-1 | RS Americas |
Hammond SDV180-1 Small Rainproof Ventilator | Rapid Electronics |
Small Rainproof Ventilator | RS |
Small Rainproof Ventilator 30x25mm, PC, Grey | SOS electronic |
Ventilation device | Transfer Multisort Elektronik |
Hammond Rainproof Ventilator, 29.97mm, Polycarbonate, Grey | Distrelec |
Rainproof Ventilator, 0.98 in. W x 1.18 in. H, Polycarbonate, Gray Polyester Powder | Carlton-Bates |
Where can I find additional details, specifications and documents for a SDV180-1?
Additional datasheets, footprints and schematics for SDV180-1 are listed on our Part Details page. You can also find images and similar parts to SDV180-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SDV180-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SDV180-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SDV180-1 fall under?
The SDV180-1 is listed under Enclosures, Racks & Cabinets > Enclosure, Rack & Cabinet Accessories > Grill / Vents.
Can I view similar or alternative parts?
You can view similar parts to SDV180-1 when available in the Grill / Vents range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SDV180-1 you can contact the distributor directly for product support, shipping queries etc.
Is the SDV180-1 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for SDV180-1 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS Americas and Rapid Electronics have stock available or on a lead time for SDV180-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SDV180-1 often in real-time on the comparison pages.
What if I can't find stock of SDV180-1?
You can fill out our help required form which you can use to request a quote for SDV180-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.