Status: | Unknown |
---|---|
Series: | Ultra Series |
RoHS: | Unknown |
Prices starting from US$12.57
Distributor | Stock | ||
---|---|---|---|
Newark
from US$12.57
|
No stock
|
Buy Now |
Blank Media Flash Memory Type | MicroSDHC Card UHS-1 Class 10 |
---|---|
Memory Capacity | 8GB |
Product Range | Ultra Series |
Memory Card Type | MicroSD |
Memory Features | NOOBS pre-loaded Micro SD to SD Card Adapter Compatible with Rasberry Pi 2 B RPI B+/A+/B/A |
Speed Class Rating | Class 10 |
Memory, Microsd, 8Gb | Newark Electronics |
Where can I find additional details, specifications and documents for a SDSDQU-008G-BMUT?
Additional datasheets, footprints and schematics for SDSDQU-008G-BMUT are listed on our Part Details page. You can also find images and similar parts to SDSDQU-008G-BMUT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SDSDQU-008G-BMUT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SDSDQU-008G-BMUT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SDSDQU-008G-BMUT fall under?
The SDSDQU-008G-BMUT is listed under Computer & Office > Media & Flash Memory > Flash Memory.
Can I view similar or alternative parts?
You can view similar parts to SDSDQU-008G-BMUT when available in the Flash Memory range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SDSDQU-008G-BMUT you can contact the distributor directly for product support, shipping queries etc.
Is the SDSDQU-008G-BMUT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SDSDQU-008G-BMUT have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for SDSDQU-008G-BMUT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SDSDQU-008G-BMUT often in real-time on the comparison pages.
What if I can't find stock of SDSDQU-008G-BMUT?
You can fill out our help required form which you can use to request a quote for SDSDQU-008G-BMUT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.