Status: | Unknown |
---|---|
Series: | Standard D Series |
RoHS: | Unknown |
No. of Contacts | 37Contacts |
---|---|
Gender | Receptacle |
Contact Termination Type | Solder |
D Sub Shell Size | DC |
Product Range | Standard D Series |
Connector Body Material | Steel Body |
Contact Material | - |
Contact Plating | - |
SVHC | No SVHC (15-Jan-2018) |
Body Plating | Yellow Chromate |
Breakdown Voltage Vbr | 1500V |
Case Material | Steel yellowpassivate over zinc plating |
Contact Resistance | 5mohm |
Contact Termination | Solder |
Current Temperature | 60°C |
DC Current Max | 5A |
Flammability Rating | UL94V-0 |
Material | Steel |
No. of Mating Cycles | 500 |
Operating Temperature Max | 125°C |
Operating Temperature Min | -55°C |
Termination Method | Solder Bucket |
Working Voltage | 500V |
D Sub Connector, Standard, Socket, 37 Position | Newark Electronics |
SOCKET, D, 37WAY | element14 |
Where can I find additional details, specifications and documents for a SDS37Z?
Additional datasheets, footprints and schematics for SDS37Z are listed on our Part Details page. You can also find images and similar parts to SDS37Z on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SDS37Z on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SDS37Z price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SDS37Z fall under?
The SDS37Z is listed under Cable Leads & Connectors > Connectors > D Sub Connectors & Components.
Can I view similar or alternative parts?
You can view similar parts to SDS37Z when available in the D Sub Connectors & Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SDS37Z you can contact the distributor directly for product support, shipping queries etc.
Is the SDS37Z RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SDS37Z have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for SDS37Z.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SDS37Z often in real-time on the comparison pages.
What if I can't find stock of SDS37Z?
You can fill out our help required form which you can use to request a quote for SDS37Z from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.