Status: | Unknown |
---|---|
Series: | SDS Series |
RoHS: | Compliant |
Prices starting from US$0.54
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.74
|
No stock
|
Buy Now | |
TTI Europe
from US$0.67
|
21,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.88
|
3,044
in stock
|
Buy Now | |
Newark Electronics
from US$0.54
|
897
in stock
|
Buy Now | |
Rutronik
from US$1.04
|
-
|
Buy Now | |
Future Electronics
from US$0.82
|
-
|
Buy Now | |
Sager
from US$0.70
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Product Range | SDS Series |
---|---|
Contact Configuration | SPST-NC |
Switch Terminals | Solder |
Contact Current Max | 100mA |
Contact Voltage DC Nom | 12V |
External Height | 2mm |
External Width | 4mm |
DETECTOR SW SPST-NC 0.1A 12V | TTI Europe |
Switch: detecting | Transfer Multisort Elektronik |
Detect Switch, Side Actuated, 12V, 0.1A | Newark Electronics |
white SPST-NC SMT 5,7x5x2 gold | Rutronik |
SDS Series SPST On-Mom 12 V 100 mA Overtravel Plunger Actuator Detector Switch | Future Electronics |
Detector Switches WHITE SIDE ACTUATED DETECT SWITCH | Sager |
SWITCH, SPST, 0.25MM, 75GF, WHITE | Farnell |
SW SDSNC. DET SMT TR | Boersig |
Where can I find additional details, specifications and documents for a SDS005R?
Additional datasheets, footprints and schematics for SDS005R are listed on our Part Details page. You can also find images and similar parts to SDS005R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SDS005R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SDS005R price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SDS005R fall under?
The SDS005R is listed under Connectors > More Connectors.
Can I view similar or alternative parts?
You can view similar parts to SDS005R when available in the More Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SDS005R you can contact the distributor directly for product support, shipping queries etc.
Is the SDS005R RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for SDS005R have stock available?
Authorised distributors including TTI Europe, Transfer Multisort Elektronik, Newark Electronics, Rutronik and Future Electronics have stock available or on a lead time for SDS005R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SDS005R often in real-time on the comparison pages.
What if I can't find stock of SDS005R?
You can fill out our help required form which you can use to request a quote for SDS005R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.