Status: | Unknown |
---|---|
Series: | SDR Series |
RoHS: | Unknown |
Marker Type | Pre Printed |
---|---|
Legend | O |
Marker Dimensions | 2.43mm x 5.46mm |
Marker Material | PET (Polyester) |
Legend Colour | Black |
Marker Colour | White Black |
Product Range | SDR Series |
Accessory Type | Wire Marker |
Wire Marker Tape Refill Roll: Letter - O | 3M SDR-O | RS Americas |
Labeler Refill | Newark Electronics |
Where can I find additional details, specifications and documents for a SDR-O?
Additional datasheets, footprints and schematics for SDR-O are listed on our Part Details page. You can also find images and similar parts to SDR-O on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SDR-O on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SDR-O price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SDR-O fall under?
The SDR-O is listed under Cable Leads & Connectors > Cable > Cable Accessories.
Can I view similar or alternative parts?
You can view similar parts to SDR-O when available in the Cable Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SDR-O you can contact the distributor directly for product support, shipping queries etc.
Is the SDR-O RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SDR-O have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14 and Farnell have stock available or on a lead time for SDR-O.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SDR-O often in real-time on the comparison pages.
What if I can't find stock of SDR-O?
You can fill out our help required form which you can use to request a quote for SDR-O from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.