Status: | Unknown |
---|---|
Series: | SDN Series |
RoHS: | Unknown |
Prices starting from US$0.0256
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.06
|
10,107
in stock
|
Buy Now | |
Newark Electronics
from US$0.0260
|
10,107
in stock
|
Buy Now | |
element14
from US$0.06
|
10,107
in stock
|
Buy Now | |
Future Electronics
from US$0.0291
|
10,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.0284
|
2,700
in stock
|
Buy Now | |
Conrad
from US$0.06
|
2,442
in stock
|
Buy Now | |
TTI Europe
from US$0.0256
|
-
|
Buy Now |
Product Range | SDN Series |
---|---|
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Max | 18AWG |
Contact Plating | Tin Plated Contacts |
For Use With | JST SDN Series Housings |
Wire Size AWG Min | 22AWG |
Contact Material | Phosphor Bronze |
SVHC | No SVHC (27-Jun-2018) |
Contact Termination | Crimp |
Contact, Sdn Series, Socket, 22 Awg, 18 Awg, Crimp, Phosphor Bronze Rohs Compliant: Yes |Jst (Japan Solderless Terminals) SDN-21T-P1.5 | Newark Electronics |
CONTACT, CRIMP, RECEPTACLE, 22-18AWG | element14 |
22 - 18 AWG 3.96 mm Secure Low Profile Crimp Contact | Future Electronics |
Content: 1 pc(s) | Conrad |
PITCH3.96MM,7A,250V,AWG#22-18 | TTI Europe |
Where can I find additional details, specifications and documents for a SDN-21T-P1.5?
Additional datasheets, footprints and schematics for SDN-21T-P1.5 are listed on our Part Details page. You can also find images and similar parts to SDN-21T-P1.5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SDN-21T-P1.5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SDN-21T-P1.5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SDN-21T-P1.5 fall under?
The SDN-21T-P1.5 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to SDN-21T-P1.5 when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SDN-21T-P1.5 you can contact the distributor directly for product support, shipping queries etc.
Is the SDN-21T-P1.5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SDN-21T-P1.5 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Chip One Stop have stock available or on a lead time for SDN-21T-P1.5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SDN-21T-P1.5 often in real-time on the comparison pages.
What if I can't find stock of SDN-21T-P1.5?
You can fill out our help required form which you can use to request a quote for SDN-21T-P1.5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.