Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Dimensions LxWxH (in) | 3.9 x 1.97 x 1.3 |
---|---|
Dimensions LxWxH (mm) | 99 x 50 x 33 |
Grade | Medical |
Input Voltage (Vac) | 90 ~ 264 |
Mounting Style | External |
Nom. Input Voltage (Vac) | 110, 110/230, 230 |
Number of Outputs | 1 |
Operating Temp MAX (°C) | 40 |
Operating Temp MAX (With Derating, °C) | 40 |
Operating Temp MIN (°C) | 0 |
Operating Temp MIN (With Derating, °C) | 0 |
Output Current (A) | 5 |
Output Voltage (Vdc) | 5 |
Package Type | Desktop |
Power (W) | 25 |
Region | Global |
Safety Approvals | CE, FCC, PSE, TUV, UL/cUL |
Safety Standards | 60601 |
Series Power (W) | 36 |
Special Features | DoE Level VI Efficiency |
Where can I find additional details, specifications and documents for a SDM36-5-UD?
Additional datasheets, footprints and schematics for SDM36-5-UD are listed on our Part Details page. You can also find images and similar parts to SDM36-5-UD on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SDM36-5-UD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SDM36-5-UD price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SDM36-5-UD fall under?
The SDM36-5-UD is listed under power > ac-dc-power-supplies > external > sdm36-ud-series > sdm36-5-ud.
Can I view similar or alternative parts?
You can view similar parts to SDM36-5-UD when available in the sdm36-5-ud range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SDM36-5-UD you can contact the distributor directly for product support, shipping queries etc.
Is the SDM36-5-UD RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SDM36-5-UD have stock available?
There is no stock from authorised distributors for SDM36-5-UD.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SDM36-5-UD often in real-time on the comparison pages.
What if I can't find stock of SDM36-5-UD?
You can fill out our help required form which you can use to request a quote for SDM36-5-UD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.