Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$898.68
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1,395.56
|
1
in stock
|
Buy Now | |
RS Americas
from US$1,169.00
|
12
in stock
|
Buy Now | |
Distrelec
from US$1,103.81
|
5
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$898.68
|
2
in stock
|
Buy Now | |
Newark Electronics
from US$1,263.30
|
1
in stock
|
Buy Now | |
element14
from US$1,032.88
|
1
in stock
|
Buy Now |
Data Logger Type | Vibration Meter |
---|---|
No. of Channels | - |
Reading Capacity | 20000000 |
Product Range | - |
SVHC | No SVHC (20-Jun-2016) |
Extech Instruments Vibration Meter, 200 m/s² | Distrelec |
Vibrometer | Transfer Multisort Elektronik |
Vibration Meter /Datalogger, 10Hz - 1Khz | Newark Electronics |
VIBRATION METER /DATALOGGER, 10HZ - 1KHZ | element14 |
Where can I find additional details, specifications and documents for a SDL800?
Additional datasheets, footprints and schematics for SDL800 are listed on our Part Details page. You can also find images and similar parts to SDL800 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SDL800 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SDL800 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SDL800 fall under?
The SDL800 is listed under Test Equipment > Data Acquisition & Logging > Data Logging.
Can I view similar or alternative parts?
You can view similar parts to SDL800 when available in the Data Logging range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SDL800 you can contact the distributor directly for product support, shipping queries etc.
Is the SDL800 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SDL800 have stock available?
Authorised distributors including RS Americas, Distrelec, Transfer Multisort Elektronik, Newark Electronics and element14 have stock available or on a lead time for SDL800.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SDL800 often in real-time on the comparison pages.
What if I can't find stock of SDL800?
You can fill out our help required form which you can use to request a quote for SDL800 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.