Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$22.22
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$22.22
|
No stock
|
Buy Now |
Kit Application Type | Communication & Networking |
---|---|
Silicon Manufacturer | 3rd Platform |
Silicon Core Number | - |
Application Sub Type | GPRS / GSM |
Kit Contents | Board Only |
Product Range | - |
Convert From | SMT Pads |
Convert To | 100-Way Connector |
Core Architecture | Communication & Networking |
Core Sub-Architecture | GPRS/GSM |
Features | Quick Integration of the Module via SMT Pads Connected to the 100-way Molex Connector |
IC Adapter Type | Fan-out Board |
Silicon Family Name | Enabler IIIG |
Supported Devices | Enabler IIIG Embedded Module |
CARRIER BOARD, FOR ENABLER 3G MODULE | Farnell |
Where can I find additional details, specifications and documents for a SDK-E3G-FANOUT-R1?
Additional datasheets, footprints and schematics for SDK-E3G-FANOUT-R1 are listed on our Part Details page. You can also find images and similar parts to SDK-E3G-FANOUT-R1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SDK-E3G-FANOUT-R1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SDK-E3G-FANOUT-R1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SDK-E3G-FANOUT-R1 fall under?
The SDK-E3G-FANOUT-R1 is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > RF / Wireless Development Kits.
Can I view similar or alternative parts?
You can view similar parts to SDK-E3G-FANOUT-R1 when available in the RF / Wireless Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SDK-E3G-FANOUT-R1 you can contact the distributor directly for product support, shipping queries etc.
Is the SDK-E3G-FANOUT-R1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SDK-E3G-FANOUT-R1 have stock available?
Authorised distributors including Farnell have stock available or on a lead time for SDK-E3G-FANOUT-R1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SDK-E3G-FANOUT-R1 often in real-time on the comparison pages.
What if I can't find stock of SDK-E3G-FANOUT-R1?
You can fill out our help required form which you can use to request a quote for SDK-E3G-FANOUT-R1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.