Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$13.21
Distributor | Stock | ||
---|---|---|---|
RS
from US$40.60
|
No stock
|
Buy Now | |
RS Americas
from US$36.35
|
30
in stock
|
Buy Now | |
Distrelec
from US$29.35
|
30
in stock
|
Buy Now | |
Heilind Electronics
from US$36.24
|
16
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$36.24
|
5
in stock
|
Buy Now | |
Newark Electronics
from US$56.00
|
-
|
Buy Now | |
TTI Europe
from US$21.86
|
-
|
Buy Now | |
Sager
from US$29.47
|
-
|
Buy Now | |
Farnell
from US$13.21
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Contact Configuration | SPST-NO |
---|---|
Load Current | 1.5A |
Operating Voltage Max | 60VDC |
Relay Mounting | PCB |
Relay Terminals | Through Hole |
Switching Mode | - |
Operating Voltage Min | 3VDC |
Control Voltage Min | 3VDC |
Control Voltage Max | 32VDC |
Product Range | - |
SVHC | No SVHC (12-Jan-2017) |
Control Voltage DC Max | 32VDC |
Control Voltage DC Min | 3VDC |
Control Voltage Range | 3V DC to 32V DC |
Load Voltage Range | 12V AC to 280V AC |
Operating Voltage Range | 3V DC to 60V DC |
Relay, 12 to 280 V (RMS), 0.5, 3750 V (RMS), 30, 600, 109 Ohms @ 500 VDC | Sensata - Crydom SDI2415R | RS Americas |
Sensata Crydom Solid State Relay, SDI, 1NO, 1.5A, 280V, PCB Pins | Distrelec |
SSR RELAY, PCB MOUNT DIP, AC/1.5A, 10-35MA IN | Heilind Electronics |
SSR,SDI series,SCR,RN turn on,1.5A/280V | RS |
Ic,normally-Open Pc-Mount Solid-State Relay,1-Channel,dip |Sensata/crydom SDI2415R | Newark Electronics |
SSR PCB MOUNT DIP 240VAC/1.5A | TTI Europe |
Solid State Relays - PCB Mount PCB DIP SSR, 240VA C/1.5A, 10-35mA | Sager |
SSR, DIP, 240VAC/1.5A, 10-35MA | Farnell |
Solid State Relay | Relay Specialties |
Where can I find additional details, specifications and documents for a SDI2415R?
Additional datasheets, footprints and schematics for SDI2415R are listed on our Part Details page. You can also find images and similar parts to SDI2415R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SDI2415R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SDI2415R price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SDI2415R fall under?
The SDI2415R is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to SDI2415R when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SDI2415R you can contact the distributor directly for product support, shipping queries etc.
Is the SDI2415R RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SDI2415R have stock available?
Authorised distributors including RS Americas, Distrelec, Heilind Electronics, Heilind Electronics Asia and RS have stock available or on a lead time for SDI2415R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SDI2415R often in real-time on the comparison pages.
What if I can't find stock of SDI2415R?
You can fill out our help required form which you can use to request a quote for SDI2415R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.