Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Dimensions LxWxH (in) | 6.614 x 2.594 x 1.535 |
---|---|
Dimensions LxWxH (mm) | 168 x 65.9 x 39 |
Grade | Commercial |
Input Voltage (Vac) | 90 ~ 264 |
Mounting Style | External |
Nom. Input Voltage (Vac) | 110, 110/230, 230 |
Number of Outputs | 1 |
Operating Temp MAX (°C) | 40 |
Operating Temp MAX (With Derating, °C) | 65 |
Operating Temp MIN (°C) | -30 |
Operating Temp MIN (With Derating, °C) | -30 |
Output Current (A) | 7.9 |
Output Voltage (Vdc) | 19 |
Package Type | Desktop |
Power (W) | 150 |
Region | Global |
Safety Approvals | CE, FCC, GS, PSE, UL/cUL |
Safety Standards | 60950-1 |
Series Power (W) | 150 |
Special Features | Level VI Efficiency, Power Factor Correction |
Where can I find additional details, specifications and documents for a SDI150-19-U?
Additional datasheets, footprints and schematics for SDI150-19-U are listed on our Part Details page. You can also find images and similar parts to SDI150-19-U on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SDI150-19-U on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SDI150-19-U price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SDI150-19-U fall under?
The SDI150-19-U is listed under power > ac-dc-power-supplies > external > sdi150-u-series > sdi150-19-u.
Can I view similar or alternative parts?
You can view similar parts to SDI150-19-U when available in the sdi150-19-u range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SDI150-19-U you can contact the distributor directly for product support, shipping queries etc.
Is the SDI150-19-U RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SDI150-19-U have stock available?
There is no stock from authorised distributors for SDI150-19-U.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SDI150-19-U often in real-time on the comparison pages.
What if I can't find stock of SDI150-19-U?
You can fill out our help required form which you can use to request a quote for SDI150-19-U from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.