Status: | Unknown |
---|---|
Series: | Sandisk Ultra Cruzer |
RoHS: | Compliant |
Prices starting from US$6.65
Distributor | Stock | ||
---|---|---|---|
RS
from US$36.64
|
92
in stock
|
Buy Now | |
Welectron
from US$6.65
|
100
in stock
|
Buy Now | |
Distrelec
from US$14.18
|
34
in stock
|
Buy Now | |
Newark Electronics
from US$14.95
|
23
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$7.99
|
23
in stock
|
Buy Now | |
element14
from US$68.43
|
23
in stock
|
Buy Now | |
Farnell
from US$17.02
|
23
in stock
|
Buy Now | |
Ebuyer
from US$9.35
|
5
in stock
|
Buy Now |
Memory Capacity | 64GB |
---|---|
USB Specification | USB 3.0 |
Product Range | Sandisk Ultra Cruzer |
SVHC | No SVHC (07-Jul-2017) |
RoHS Compliant | Yes |
SanDisk SDCZ48-064G-U46 Ultra USB 3.0 Stick 64 GB | Welectron |
SanDisk 64GB Ultra USB3.0 Flash Drive | RS |
SanDisk USB Stick, Ultra, 64GB, USB 3.0, Black | Distrelec |
Usb Flash Drive, 64Gb, Usb 3.0 | Newark Electronics |
Pendrive | Transfer Multisort Elektronik |
Get to Your Files Faster The SanDisk Ultra USB 3.0 Flash Drive combines faster data speeds and generous capacity in a compact, stylish package. With transfer speeds of up to 80MB/s, this USB 3.0 flash drive can move files up to four times faster than USB 2.0 drives. With storage capacities up to 64GB, the drive can accommodate your bulkiest media files and documents. Fast transfer speeds up to 80MB/s Transfer files up to four times faster than USB 2.0 drives Capacities up to 64GB Protect private files with SanDisk SecureAccess? software USB 3.0-enabled and USB 2.0-compatible Move Files Quickly with Faster Transfer Speeds With transfer speeds of up to 80MB/s, the SanDisk Ultra USB 3.0 Flash Drive reduces the time you'll spend waiting for files to move from the flash drive to your computer. Enabled for USB 3.0 ports, the drive lets you transfer, store, and share large files up to four times faster than USB 2.0 drives. High-Capacity Drive Accommodates Large Files Offered in capacities up to 64GB, the SanDisk Ultra USB 3.0 Flash Drive can hold all your favorite media and important documents, including high-resolution photos, MP3s, HD movies, presentations, and graphic files. Stylish, Portable Design With its sleek black design, the SanDisk Ultra USB 3.0 Flash Drive is as stylish as it is practical. This compact and portable drive can easily travel with you in a pocket or handbag. SanDisk SecureAccess Software Keeps Files Private The SanDisk Ultra USB 3.0 Flash Drive includes SanD | Ebuyer |
Where can I find additional details, specifications and documents for a SDCZ48-064G-U46?
Additional datasheets, footprints and schematics for SDCZ48-064G-U46 are listed on our Part Details page. You can also find images and similar parts to SDCZ48-064G-U46 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SDCZ48-064G-U46 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SDCZ48-064G-U46 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SDCZ48-064G-U46 fall under?
The SDCZ48-064G-U46 is listed under Office, Computer & Networking Products > Computer Products > USB / Flash / Pen Drives.
Can I view similar or alternative parts?
You can view similar parts to SDCZ48-064G-U46 when available in the USB / Flash / Pen Drives range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SDCZ48-064G-U46 you can contact the distributor directly for product support, shipping queries etc.
Is the SDCZ48-064G-U46 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for SDCZ48-064G-U46 have stock available?
Authorised distributors including Welectron, RS, Distrelec, Newark Electronics and Transfer Multisort Elektronik have stock available or on a lead time for SDCZ48-064G-U46.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SDCZ48-064G-U46 often in real-time on the comparison pages.
What if I can't find stock of SDCZ48-064G-U46?
You can fill out our help required form which you can use to request a quote for SDCZ48-064G-U46 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.