Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
Enclosure Material | Polycarbonate |
Cooling Capacity | - |
External Height - Metric | - |
External Width - Metric | 66.04mm |
External Depth - Metric | 30mm |
External Height - Imperial | - |
Body Color | Beige |
Accessory, Climate Control, Ventilation, Breather Kit | Hammond Manufacturing SDA412 | RS Americas |
Breather Kit, 1.46 in. dia, Polycarbonate | Carlton-Bates |
Breather Kit | Newark Electronics |
Where can I find additional details, specifications and documents for a SDA412?
Additional datasheets, footprints and schematics for SDA412 are listed on our Part Details page. You can also find images and similar parts to SDA412 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SDA412 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SDA412 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SDA412 fall under?
The SDA412 is listed under Electrical & Lighting > Enclosures Racks & Accessories > Cabinet & Rack Accessories.
Can I view similar or alternative parts?
You can view similar parts to SDA412 when available in the Cabinet & Rack Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SDA412 you can contact the distributor directly for product support, shipping queries etc.
Is the SDA412 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SDA412 have stock available?
Authorised distributors including RS Americas, Carlton-Bates, Newark Electronics, element14 and Farnell have stock available or on a lead time for SDA412.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SDA412 often in real-time on the comparison pages.
What if I can't find stock of SDA412?
You can fill out our help required form which you can use to request a quote for SDA412 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.