Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Avnet Silica
-
|
-
|
Buy Now |
Drive Type | External |
---|---|
Drive Size | 2.5" |
Drive Interface | SATA |
Hard Drive Capacity | 64GB |
Sequential Read Speed | 546MB/s |
Sequential Write Speed | 94MB/s |
Where can I find additional details, specifications and documents for a SD8SBAT-064G-1122?
Additional datasheets, footprints and schematics for SD8SBAT-064G-1122 are listed on our Part Details page. You can also find images and similar parts to SD8SBAT-064G-1122 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SD8SBAT-064G-1122 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SD8SBAT-064G-1122 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SD8SBAT-064G-1122 fall under?
The SD8SBAT-064G-1122 is listed under Office, Computer & Networking Products > More Office & Computer.
Can I view similar or alternative parts?
You can view similar parts to SD8SBAT-064G-1122 when available in the More Office & Computer range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SD8SBAT-064G-1122 you can contact the distributor directly for product support, shipping queries etc.
Is the SD8SBAT-064G-1122 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SD8SBAT-064G-1122 have stock available?
Authorised distributors including Avnet Silica have stock available or on a lead time for SD8SBAT-064G-1122.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SD8SBAT-064G-1122 often in real-time on the comparison pages.
What if I can't find stock of SD8SBAT-064G-1122?
You can fill out our help required form which you can use to request a quote for SD8SBAT-064G-1122 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.