Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Connector Type | Jack |
---|---|
Current Rating (A) | 2 |
DIN Standard | Standard |
Internal Switch(es) | 0 |
Mounting Style | Cable |
Number of Contacts | 8 |
Orientation | Vertical |
Shielding | No |
Voltage Rating (Vac) | 100 |
Where can I find additional details, specifications and documents for a SD-81J?
Additional datasheets, footprints and schematics for SD-81J are listed on our Part Details page. You can also find images and similar parts to SD-81J on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SD-81J on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SD-81J price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SD-81J fall under?
The SD-81J is listed under interconnect > connectors > din-connectors > sd-j-series > sd-81j.
Can I view similar or alternative parts?
You can view similar parts to SD-81J when available in the sd-81j range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SD-81J you can contact the distributor directly for product support, shipping queries etc.
Is the SD-81J RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SD-81J have stock available?
There is no stock from authorised distributors for SD-81J.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SD-81J often in real-time on the comparison pages.
What if I can't find stock of SD-81J?
You can fill out our help required form which you can use to request a quote for SD-81J from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.