Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type | Jack |
---|---|
Current Rating (A) | 2 |
DIN Standard | Standard |
Internal Switch(es) | 0 |
Locking Style | Threaded |
Mounting Style | Panel Mount |
Number of Contacts | 8 |
Orientation | Vertical |
Shielding | Yes |
Voltage Rating (Vac) | 100 |
Where can I find additional details, specifications and documents for a SD-80LS?
Additional datasheets, footprints and schematics for SD-80LS are listed on our Part Details page. You can also find images and similar parts to SD-80LS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SD-80LS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SD-80LS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SD-80LS fall under?
The SD-80LS is listed under interconnect > connectors > din-connectors > sd-ls-series > sd-80ls.
Can I view similar or alternative parts?
You can view similar parts to SD-80LS when available in the sd-80ls range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SD-80LS you can contact the distributor directly for product support, shipping queries etc.
Is the SD-80LS RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SD-80LS have stock available?
Authorised distributors including CUI Devices and Future Electronics have stock available or on a lead time for SD-80LS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SD-80LS often in real-time on the comparison pages.
What if I can't find stock of SD-80LS?
You can fill out our help required form which you can use to request a quote for SD-80LS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.