Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Pressure Measuring Range | 0.02psi to 30psi, 0.2psi to 150psi, 0.2psi to 300psi |
---|---|
Operating Temperature Min | 0°C |
Operating Temperature Max | 50°C |
RoHS Compliant | Yes |
Pressure Datalogger, 3Ch | Newark Electronics |
Where can I find additional details, specifications and documents for a SD750?
Additional datasheets, footprints and schematics for SD750 are listed on our Part Details page. You can also find images and similar parts to SD750 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SD750 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SD750 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SD750 fall under?
The SD750 is listed under Test & Measurement > Environmental & Mechanical Test > Pressure Meters.
Can I view similar or alternative parts?
You can view similar parts to SD750 when available in the Pressure Meters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SD750 you can contact the distributor directly for product support, shipping queries etc.
Is the SD750 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for SD750 have stock available?
Authorised distributors including Rapid Electronics and Newark Electronics have stock available or on a lead time for SD750.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SD750 often in real-time on the comparison pages.
What if I can't find stock of SD750?
You can fill out our help required form which you can use to request a quote for SD750 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.