Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Connector Type | Plug |
---|---|
Current Rating (A) | 1 |
DIN Standard | Standard |
Internal Switch(es) | 0 |
Mounting Style | Cable |
Number of Contacts | 5 |
Orientation | Vertical |
Shielding | No |
Voltage Rating (Vac) | 100 |
Where can I find additional details, specifications and documents for a SD-52?
Additional datasheets, footprints and schematics for SD-52 are listed on our Part Details page. You can also find images and similar parts to SD-52 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SD-52 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SD-52 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SD-52 fall under?
The SD-52 is listed under interconnect > connectors > din-connectors > sd-series > sd-52.
Can I view similar or alternative parts?
You can view similar parts to SD-52 when available in the sd-52 range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SD-52 you can contact the distributor directly for product support, shipping queries etc.
Is the SD-52 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SD-52 have stock available?
There is no stock from authorised distributors for SD-52.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SD-52 often in real-time on the comparison pages.
What if I can't find stock of SD-52?
You can fill out our help required form which you can use to request a quote for SD-52 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.