Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type | Plug |
---|---|
Current Rating (A) | 1 |
DIN Standard | Standard |
Internal Switch(es) | 0 |
Mounting Style | Cable |
Number of Contacts | 5 |
Orientation | Vertical |
Shielding | No |
Voltage Rating (Vac) | 100 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Supply Voltage V AC | - |
---|---|
Output Power | 50W |
Heat Temperature Max | - |
Product Range | - |
Plug Type | - |
SVHC | No SVHC (27-Jun-2018) |
SOLDERING IRON, 50W | Farnell |
Where can I find additional details, specifications and documents for a SD-50?
Additional datasheets, footprints and schematics for SD-50 are listed on our Part Details page. You can also find images and similar parts to SD-50 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SD-50 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SD-50 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SD-50 fall under?
The SD-50 is listed under interconnect > connectors > din-connectors > sd-series > sd-50.
Can I view similar or alternative parts?
You can view similar parts to SD-50 when available in the sd-50 range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SD-50 you can contact the distributor directly for product support, shipping queries etc.
Is the SD-50 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SD-50 have stock available?
Authorised distributors including CUI Devices and Farnell have stock available or on a lead time for SD-50.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SD-50 often in real-time on the comparison pages.
What if I can't find stock of SD-50?
You can fill out our help required form which you can use to request a quote for SD-50 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.