SD2931-10W STPOWER RF DMOS Transistors by STMicroelectronics

RF power transistor: HF/VHF/UHF N-channel power MOSFETs

Status: Active
Series: SD2931-10
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The SD2931-10 is a gold metallized N-channel MOS field-effect RF power transistor. Being electrically identical to the standard SD2931 MOSFET, it is intended for use in 50 V dc large signal applications up to 230 MHz. The SD2931-10 is mechanical compatible to the SD2931 but offers in addition a better thermal capability (25 % lower thermal resistance), representing the best-in-class transistors for ISM applications, where reliability and ruggedness are critical factors.

Where to Buy

Prices starting from US$64.27

Distributor Stock
Logo for RS
RS
from US$75.69
91
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$75.40
-
Buy Now
Logo for Future Electronics
Future Electronics
from US$72.18
-
Buy Now
Logo for Avnet America
Avnet America
from US$64.27
-
Buy Now
Logo for element14
element14
from US$72.46
-
Buy Now
Logo for Farnell
Farnell
from US$68.96
-
Buy Now
Logo for EBV Elektronik
EBV Elektronik
-
-
Buy Now
Logo for Avnet Silica
Avnet Silica
-
-
Buy Now

Features

Gold metallization
Excellent thermal stability
Common source configuration
POUT = 150 W min. with 14 dB gain @ 175 MHz
Thermally enhanced packaging for lower junction temperatures

Alternative Descriptions

HF/VHF DMOS Transistor 150W 50V M174 | RS
Rf Fet Transistor, 125 V, 20 A, 389 W, 230 Mhz, M174 Rohs Compliant: Yes |Stmicroelectronics SD2931-10W | Newark Electronics
N-Channel 125 V 389 W HF/VHF/UHF MOS Field-Effect RF Power Transistor-M174 | Future Electronics
Transistor RF FET N-CH 125V 20A 175MHz 4-Pin Case M-174 Tray | Avnet America
MOSFET, RF, 150W, 125V, 20A, M174 | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a SD2931-10W?

Additional datasheets, footprints and schematics for SD2931-10W are listed on our Part Details page. You can also find images and similar parts to SD2931-10W on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SD2931-10W on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SD2931-10W price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does SD2931-10W fall under?

The SD2931-10W is listed under Radio Frequency Transistors > STPOWER RF DMOS Transistors.

Can I view similar or alternative parts?

You can view similar parts to SD2931-10W when available in the STPOWER RF DMOS Transistors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SD2931-10W you can contact the distributor directly for product support, shipping queries etc.

Is the SD2931-10W RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.

Which authorised distributors for SD2931-10W have stock available?

Authorised distributors including RS, Newark Electronics, Future Electronics, Avnet America and element14 have stock available or on a lead time for SD2931-10W.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SD2931-10W often in real-time on the comparison pages.

What if I can't find stock of SD2931-10W?

You can fill out our help required form which you can use to request a quote for SD2931-10W from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay