Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Supply Voltage Min | - |
---|---|
Supply Voltage Max | 400V |
No. of Phases | Three Phase |
Power Rating | 15kW |
Current Rating | - |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Motor Starter, 3-Ph, 400V | Newark Electronics |
MOTOR STARTER, 3-PH, 400V | element14 |
Where can I find additional details, specifications and documents for a SD215S?
Additional datasheets, footprints and schematics for SD215S are listed on our Part Details page. You can also find images and similar parts to SD215S on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SD215S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SD215S price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SD215S fall under?
The SD215S is listed under Electrical & Lighting > Industrial Automation & Control Gear > Motor Starters & Controllers.
Can I view similar or alternative parts?
You can view similar parts to SD215S when available in the Motor Starters & Controllers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SD215S you can contact the distributor directly for product support, shipping queries etc.
Is the SD215S RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SD215S have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for SD215S.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SD215S often in real-time on the comparison pages.
What if I can't find stock of SD215S?
You can fill out our help required form which you can use to request a quote for SD215S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.