Status: | Unknown |
---|---|
Series: | SPA SD-C Series |
RoHS: | Unknown |
Prices starting from US$0.10
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.25
|
No stock
|
Buy Now | |
Future Electronics
from US$0.10
|
273,000
in stock
|
Buy Now | |
Rutronik
from US$0.13
|
12,000
in stock
|
Buy Now | |
element14
from US$0.12
|
6,128
in stock
|
Buy Now | |
Farnell
from US$0.12
|
6,128
in stock
|
Buy Now | |
TTI Europe
from US$0.11
|
3,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.20
|
2,697
in stock
|
Buy Now | |
Chip One Stop
from US$0.10
|
1,880
in stock
|
Buy Now |
Clamping Voltage Vc Max | 31V |
---|---|
Diode Case Style | SOD-323 |
No. of Pins | 2Pins |
Operating Voltage | 15V |
Power Dissipation Pd | 450W |
Product Range | SPA SD-C Series |
Automotive Qualification Standard | AEC-Q101 |
SVHC | No SVHC (12-Jan-2017) |
SD Series 31 V 12 A 450 W Surface Mount Bidirectional TVS Diode - SOD-323 | Future Electronics |
ESD Protection ARRAY SOD323 | Rutronik |
DIODE, ESD PROTECTION, AEC-Q101, 15V | element14 |
DIODE ARRAY 1CH BI 15V SOD323 | TTI Europe |
Tvs Diode, 450W, 15V, Bi-Directional, Sod-323 | Newark Electronics |
1 Ch 30KV 15V TVS Diode Array SOD323 | RS |
Where can I find additional details, specifications and documents for a SD15C-01FTG?
Additional datasheets, footprints and schematics for SD15C-01FTG are listed on our Part Details page. You can also find images and similar parts to SD15C-01FTG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SD15C-01FTG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SD15C-01FTG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SD15C-01FTG fall under?
The SD15C-01FTG is listed under Electronic & Electrical Components > Fuses & Circuit Protection > ESD Protection Devices.
Can I view similar or alternative parts?
You can view similar parts to SD15C-01FTG when available in the ESD Protection Devices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SD15C-01FTG you can contact the distributor directly for product support, shipping queries etc.
Is the SD15C-01FTG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SD15C-01FTG have stock available?
Authorised distributors including Future Electronics, Rutronik, element14, Farnell and TTI Europe have stock available or on a lead time for SD15C-01FTG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SD15C-01FTG often in real-time on the comparison pages.
What if I can't find stock of SD15C-01FTG?
You can fill out our help required form which you can use to request a quote for SD15C-01FTG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.