SD1420-002L Photo Diodes by Honeywell

DIODE, PHOTO, 935NM, 24°, METAL CAN

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$2.58

Distributor Stock
Logo for Farnell
Farnell
from US$2.58
No stock
Buy Now
Logo for element14
element14
from US$5.83
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now

Specifications

No. of Pins 2Pins
Diode Case Style Metal Can
Wavelength of Peak Sensitivity 935nm
Angle of Half Sensitivity ± 24°
Dark Current 5000pA
Operating Temperature Min -55°C
RoHS Compliant Yes

Alternative Descriptions

OPTO-SENSOR, PHOTODETECTOR | element14
Diode, Photo, 935Nm, 24°, Metal Can | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a SD1420-002L?

Additional datasheets, footprints and schematics for SD1420-002L are listed on our Part Details page. You can also find images and similar parts to SD1420-002L on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SD1420-002L on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SD1420-002L price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does SD1420-002L fall under?

The SD1420-002L is listed under Optoelectronics & Displays > Photo Diodes > Unamplified Photo Diodes.

Can I view similar or alternative parts?

You can view similar parts to SD1420-002L when available in the Unamplified Photo Diodes range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SD1420-002L you can contact the distributor directly for product support, shipping queries etc.

Is the SD1420-002L RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for SD1420-002L have stock available?

Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for SD1420-002L.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SD1420-002L often in real-time on the comparison pages.

What if I can't find stock of SD1420-002L?

You can fill out our help required form which you can use to request a quote for SD1420-002L from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay