Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0304
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.0304
|
30,000
in stock
|
Buy Now |
Diode Type | Schottky |
---|---|
Diode Configuration | Single |
Repetitive Reverse Voltage Vrrm Max | 40V |
Forward Voltage VF Max | 900mV |
Reverse Recovery Time trr Max | 1ns |
Forward Surge Current Ifsm Max | 2A |
SD101CWS Series 40 V 2 A Surface Mount Small Signal Schottky Diode - SOD-323 | Future Electronics |
Where can I find additional details, specifications and documents for a SD101CWS-TP?
Additional datasheets, footprints and schematics for SD101CWS-TP are listed on our Part Details page. You can also find images and similar parts to SD101CWS-TP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SD101CWS-TP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SD101CWS-TP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SD101CWS-TP fall under?
The SD101CWS-TP is listed under Electronic & Electrical Components > Semiconductors - Discretes > Diodes.
Can I view similar or alternative parts?
You can view similar parts to SD101CWS-TP when available in the Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SD101CWS-TP you can contact the distributor directly for product support, shipping queries etc.
Is the SD101CWS-TP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SD101CWS-TP have stock available?
Authorised distributors including Future Electronics have stock available or on a lead time for SD101CWS-TP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SD101CWS-TP often in real-time on the comparison pages.
What if I can't find stock of SD101CWS-TP?
You can fill out our help required form which you can use to request a quote for SD101CWS-TP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.