SD101A-TR Diodes by Vishay Intertechnology

SCHOTTKY RECTIFIER, 30mA, 60V DO-35

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.0371

Distributor Stock
Logo for RS
RS
from US$0.12
4,000
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.0371
-
Buy Now
Logo for RS Americas
RS Americas
from US$0.0460
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$0.0438
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now
Logo for EBV Elektronik
EBV Elektronik
-
-
Buy Now

Specifications

Diode Configuration Single
Repetitive Reverse Voltage Vrrm Max 60V
Forward Current If(AV) 15mA
Forward Voltage VF Max 1V
Forward Surge Current Ifsm Max 2A
Operating Temperature Max 125°C
RoHS Compliant Yes

Alternative Descriptions

Diodell Signal Schottky 60V 0.03A | RS
Diode Small Signal Schottky 60V 0.03A 2-Pin DO-35 T/R | Avnet America
Diode, Schottky Barrier, Vr 60V, If 30mA, Pkg DO-35,Vf 1000mV, Cj 2pF, Tj +125C, Cs 2A | Vishay / Small Signal & Opto Products (SSP) SD101A-TR | RS Americas
.03 A 60V DO35 | TTI Europe
Schottky Rectifier, 30Ma, 60V Do-35 | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a SD101A-TR?

Additional datasheets, footprints and schematics for SD101A-TR are listed on our Part Details page. You can also find images and similar parts to SD101A-TR on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SD101A-TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SD101A-TR price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does SD101A-TR fall under?

The SD101A-TR is listed under Semiconductors - Discretes > Diodes > Schottky Diodes > Small Signal Schottky Diodes.

Can I view similar or alternative parts?

You can view similar parts to SD101A-TR when available in the Small Signal Schottky Diodes range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SD101A-TR you can contact the distributor directly for product support, shipping queries etc.

Is the SD101A-TR RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for SD101A-TR have stock available?

Authorised distributors including RS, Avnet America, RS Americas, TTI Europe and Newark Electronics have stock available or on a lead time for SD101A-TR.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SD101A-TR often in real-time on the comparison pages.

What if I can't find stock of SD101A-TR?

You can fill out our help required form which you can use to request a quote for SD101A-TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay