Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.0211
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.16
|
80,011
in stock
|
Buy Now | |
Future Electronics
from US$0.0211
|
372,000
in stock
|
Buy Now | |
element14
from US$0.07
|
18,914
in stock
|
Buy Now | |
Farnell
from US$0.07
|
18,914
in stock
|
Buy Now | |
Rutronik
from US$0.0399
|
9,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.05
|
8,636
in stock
|
Buy Now | |
Newark Electronics
from US$0.06
|
-
|
Buy Now | |
RS Americas
from US$0.08
|
-
|
Buy Now |
Clamping Voltage Vc Max | 14.5V |
---|---|
Diode Case Style | SOD-323 |
No. of Pins | 2Pins |
SVHC | No SVHC (15-Jan-2019) |
RoHS Compliant | Yes |
SD05 Series 350 W 6.2 V Uni Directional SMT Transient Voltage Suppressor-SOD-323 | Future Electronics |
ESD Suppressor TVS 30KV 2Pin SOD323 | RS |
ESD PROTECTION DIODE, SOD-323 | element14 |
TVS DIODE UNI 0,35kW 7V SOD323 | Rutronik |
Diode: TVS | Transfer Multisort Elektronik |
Clamping Voltage Vc Max:9.8V | Newark Electronics |
ESD Suppressor TVS 30KV 2Pin SOD323 | Diodes Inc SD05-7 | RS Americas |
Where can I find additional details, specifications and documents for a SD05-7?
Additional datasheets, footprints and schematics for SD05-7 are listed on our Part Details page. You can also find images and similar parts to SD05-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SD05-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SD05-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SD05-7 fall under?
The SD05-7 is listed under Circuit Protection > ESD Protection Devices.
Can I view similar or alternative parts?
You can view similar parts to SD05-7 when available in the ESD Protection Devices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SD05-7 you can contact the distributor directly for product support, shipping queries etc.
Is the SD05-7 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for SD05-7 have stock available?
Authorised distributors including Future Electronics, RS, element14, Farnell and Rutronik have stock available or on a lead time for SD05-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SD05-7 often in real-time on the comparison pages.
What if I can't find stock of SD05-7?
You can fill out our help required form which you can use to request a quote for SD05-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.